Capital Lighting, Inc. 1733-613 Mid. Chandeliers-Drum Shades 612132

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1733-613 Mid. Chandeliers-Drum Shades - 612132 - Capital Lighting, Inc.
Columbus, OH, USA
1733-613 Mid. Chandeliers-Drum Shades
612132
1733-613 Mid. Chandeliers-Drum Shades 612132
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 18.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Product Name: Three Light Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 18.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Product Name: Three Light Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612132
Product Name 1733-613 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details