Capital Lighting, Inc. 1731-613 Mini Pendants-Drum Shades 612130

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.50 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.50 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1731-613 Mini Pendants-Drum Shades - 612130 - Capital Lighting, Inc.
Columbus, OH, USA
1731-613 Mini Pendants-Drum Shades
612130
1731-613 Mini Pendants-Drum Shades 612130
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 5.50 Bulb Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Mini Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 5.50
Bulb
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Mini Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612130
Product Name 1731-613 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details