Capital Lighting, Inc. 1985-565 Mid. Chandeliers-Glass Up 612128

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Five Light Chandelier Glass: Old World Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Five Light Chandelier Glass: Old World Patina

Suppliers

Company
Product
Description
Supplier Links
1985-565 Mid. Chandeliers-Glass Up - 612128 - Capital Lighting, Inc.
Columbus, OH, USA
1985-565 Mid. Chandeliers-Glass Up
612128
1985-565 Mid. Chandeliers-Glass Up 612128
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Distressed Marsoni Bronze Product Name: Five Light Chandelier Glass: Old World Patina

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Distressed Marsoni Bronze
Product Name: Five Light Chandelier
Glass: Old World Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612128
Product Name 1985-565 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details