Capital Lighting, Inc. 22181-0 Lamps-Floor Lamps 612093

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 64.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 64.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut Patina

Suppliers

Company
Product
Description
Supplier Links
22181-0 Lamps-Floor Lamps - 612093 - Capital Lighting, Inc.
Columbus, OH, USA
22181-0 Lamps-Floor Lamps
612093
22181-0 Lamps-Floor Lamps 612093
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 64.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Walnut Patina

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 64.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Walnut Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612093
Product Name 22181-0 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details