Capital Lighting, Inc. 22306-0 Lamps-Floor Lamps 612090

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 64.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 64.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Stone

Suppliers

Company
Product
Description
Supplier Links
22306-0 Lamps-Floor Lamps - 612090 - Capital Lighting, Inc.
Columbus, OH, USA
22306-0 Lamps-Floor Lamps
612090
22306-0 Lamps-Floor Lamps 612090
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 64.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Golden Stone

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 64.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Golden Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612090
Product Name 22306-0 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details