Capital Lighting, Inc. 4140-2-573 Lamps-Table Lamps 612068

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron

Suppliers

Company
Product
Description
Supplier Links
4140-2-573 Lamps-Table Lamps - 612068 - Capital Lighting, Inc.
Columbus, OH, USA
4140-2-573 Lamps-Table Lamps
612068
4140-2-573 Lamps-Table Lamps 612068
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Patina Iron

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612068
Product Name 4140-2-573 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details