Capital Lighting, Inc. 30690-192 Lamps-Table Lamps 612041

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 70.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Lattice
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 70.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Lattice

Suppliers

Company
Product
Description
Supplier Links
30690-192 Lamps-Table Lamps - 612041 - Capital Lighting, Inc.
Columbus, OH, USA
30690-192 Lamps-Table Lamps
612041
30690-192 Lamps-Table Lamps 612041
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 70.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Weathered Lattice

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 70.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Weathered Lattice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612041
Product Name 30690-192 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details