Capital Lighting, Inc. 4140-7-573 Lamps-Floor Lamps 612037

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 66.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 66.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron

Suppliers

Company
Product
Description
Supplier Links
4140-7-573 Lamps-Floor Lamps - 612037 - Capital Lighting, Inc.
Columbus, OH, USA
4140-7-573 Lamps-Floor Lamps
612037
4140-7-573 Lamps-Floor Lamps 612037
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 66.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 66.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Patina Iron

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612037
Product Name 4140-7-573 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details