Capital Lighting, Inc. 4221-84 Sconces-Single Glass 612036

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.75 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Bath Fixture Glass: Dustry Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.75 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Bath Fixture Glass: Dustry Iris

Suppliers

Company
Product
Description
Supplier Links
4221-84 Sconces-Single Glass - 612036 - Capital Lighting, Inc.
Columbus, OH, USA
4221-84 Sconces-Single Glass
612036
4221-84 Sconces-Single Glass 612036
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.75 Extension: 5.5 Bulb Type: G-9 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Bath Fixture Glass: Dustry Iris

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.75
Extension: 5.5
Bulb
Type: G-9
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Product Name: One Light Bath Fixture
Glass: Dustry Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612036
Product Name 4221-84 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details