Capital Lighting, Inc. 4222-84 Bathroom Fixtures-Two Lights 612032

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Bath Lighting Glass: Dusty Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Bath Lighting Glass: Dusty Iris

Suppliers

Company
Product
Description
Supplier Links
4222-84 Bathroom Fixtures-Two Lights - 612032 - Capital Lighting, Inc.
Columbus, OH, USA
4222-84 Bathroom Fixtures-Two Lights
612032
4222-84 Bathroom Fixtures-Two Lights 612032
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 4.50 Extension: 5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Bath Lighting Glass: Dusty Iris

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 4.50
Extension: 5
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Brushed Nickel
Product Name: Two Light Bath Lighting
Glass: Dusty Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612032
Product Name 4222-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details