Capital Lighting, Inc. 4390-2-573 Lamps-Table Lamps 612006

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron Product Name: Shade Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron Product Name: Shade Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4390-2-573 Lamps-Table Lamps - 612006 - Capital Lighting, Inc.
Columbus, OH, USA
4390-2-573 Lamps-Table Lamps
612006
4390-2-573 Lamps-Table Lamps 612006
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 33.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron Product Name: Shade Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 33.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Patina Iron
Product Name: Shade
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612006
Product Name 4390-2-573 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details