Capital Lighting, Inc. 4390-1-573 Lamps-Table Lamps 612004

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron Glass: Deep Spumanti Lace
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron Glass: Deep Spumanti Lace

Suppliers

Company
Product
Description
Supplier Links
4390-1-573 Lamps-Table Lamps - 612004 - Capital Lighting, Inc.
Columbus, OH, USA
4390-1-573 Lamps-Table Lamps
612004
4390-1-573 Lamps-Table Lamps 612004
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Iron Glass: Deep Spumanti Lace

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Patina Iron
Glass: Deep Spumanti Lace

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612004
Product Name 4390-1-573 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details