Capital Lighting, Inc. 4393-77 Sconces-Other 612003

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.75 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Wall Sconce Glass: White Iris
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.75 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Wall Sconce Glass: White Iris

Suppliers

Company
Product
Description
Supplier Links
4393-77 Sconces-Other - 612003 - Capital Lighting, Inc.
Columbus, OH, USA
4393-77 Sconces-Other
612003
4393-77 Sconces-Other 612003
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.75 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Wall Sconce Glass: White Iris

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.75
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Wall Sconce
Glass: White Iris

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 612003
Product Name 4393-77 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details