Capital Lighting, Inc. 10161FTSN Bathroom Fixtures-Five+Lights 611639

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 10.58 Product Name: Five Light Bath Vanity UPC: 783209029804 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 10.58 Product Name: Five Light Bath Vanity UPC: 783209029804 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10161FTSN Bathroom Fixtures-Five+Lights - 611639 - Capital Lighting, Inc.
Columbus, OH, USA
10161FTSN Bathroom Fixtures-Five+Lights
611639
10161FTSN Bathroom Fixtures-Five+Lights 611639
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 10.58 Product Name: Five Light Bath Vanity UPC: 783209029804 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 45.50
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 10.58
Product Name: Five Light Bath Vanity
UPC: 783209029804
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611639
Product Name 10161FTSN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details