PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 19.38
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 30
Product Name: 54`` Ceiling Fan With Light and Remote Control
UPC: 706411040306
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 172x16
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 54
Electricity Use: 72
Light Kit: Included
Speeds: 3 Speed
Optional Control: RC212 - Three Fan Speeds, Forward / Reverse & Ligh
Reverse Air: Yes
Airflow Efficienty: 62
Airflow Efficienty: 4546.98
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611154 |
| Product Name | F613-ORB Fans-Ceiling Fans |