PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dark Brushed Bronze
Weight: 29
Product Name: 52`` Ceiling Fan
UPC: 706411040078
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 72
Light Kit: Included
Speeds: 3 Speed
Optional Control: RC213 - Hand Held 3 - Speed Fan & Up/Down Light Dimmer (with Wall Holster)
Reverse Air: Yes
Airflow Efficienty: 79
Airflow Efficienty: 5700
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611153 |
| Product Name | F620-DBB Fans-Ceiling Fans |