PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 24
Product Name: 52`` Ceiling Fan With Light and Pull Chain Controls
UPC: 706411040238
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 172x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 73
Light Kit: Included
Speeds: 3 Speed
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 71
Airflow Efficienty: 5186
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611150 |
| Product Name | F637-ORB Fans-Ceiling Fans |