PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 10.75
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Pewter
Weight: 23
Product Name: 44`` Ceiling Fan With Light and Wall Control
UPC: 706411039874
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Wet
Wire: 6``
Motor size: 153x17
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 44
Electricity Use: 49
Light Kit: Included
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 101
Airflow Efficienty: 4940
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611129 |
| Product Name | F593-PW Fans-Wet Location |