PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 10.75
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 26
Product Name: 52`` Ceiling Fan With Light and Wall Control
UPC: 706411039904
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Wet
Wire: 6``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 58
Light Kit: Included
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 93
Airflow Efficienty: 5400
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611124 |
| Product Name | F594-ORB Fans-Wet Location |