PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.63
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 26
Product Name: 52`` Ceiling Fan With Light and Wall Control
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 188x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 70
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 92
Airflow Efficienty: 6500
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611122 |
| Product Name | F601-PN Fans-Ceiling Fans |