PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 14.50
Bulb
Qty: 1
Wattage: 50
Finish: Polished Nickel/Translucent
Weight: 32
Product Name: 54`` Ceiling Fan With Light and Wall Control
UPC: 706411040184
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Electricity Use: 47
Light Kit: Integrated
Speeds: 3 Speed
Optional Control: WC212 - Three Fan Speeds, Forward / Reverse & Light Dimmer Wall Mount Control
Reverse Air: Yes
Airflow Efficienty: 127
Airflow Efficienty: 6000
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611120 |
| Product Name | F596-PN/TL Fans-Ceiling Fans |