PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 11.00
Bulb
Type: Halogen
Qty: 1
Wattage: 50
Finish: Brushed Steel
Weight: 11
Product Name: 26`` Ceiling Fan With Light and Wall Control
UPC: 706411040009
Glass: Etched Opal
Safety Rating: UL
Safety Listing: indoor
Motor size: 153x12
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 26
Electricity Use: 38
Light Kit: Included
Speeds: 4 Speed
Optional Control: WC106 - 4 - Speed and Light Dimming
Reverse Air: Yes
Airflow Efficienty: 32
Airflow Efficienty: 1250
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611118 |
| Product Name | F510-BS Fans-Huggers |