PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.75
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Aluminum
Weight: 20
Product Name: 52`` Ceiling Fan With Light and Wall Control
UPC: 706411040023
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: indoor
Wire: 80``
Motor size: 153x15
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 63
Light Kit: Included
Speeds: 4 Speed
Optional Control: WC106 - 4 - Speed and Light Dimming
Reverse Air: Yes
Airflow Efficienty: 77
Airflow Efficienty: 4905
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611102 |
| Product Name | F521-ABD Fans-Ceiling Fans |