Capital Lighting, Inc. K34-FB Fans-Light Kits 611096

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 2.75 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: French Biege Product Name: Universal Light Kit UPC: 706411040429 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 2.75 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: French Biege Product Name: Universal Light Kit UPC: 706411040429 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K34-FB Fans-Light Kits - 611096 - Capital Lighting, Inc.
Columbus, OH, USA
K34-FB Fans-Light Kits
611096
K34-FB Fans-Light Kits 611096
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 2.75 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: French Biege Product Name: Universal Light Kit UPC: 706411040429 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 2.75
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: French Biege
Product Name: Universal Light Kit
UPC: 706411040429
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611096
Product Name K34-FB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details