Capital Lighting, Inc. K9659-MCG Fans-Light Kits 611095

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Copper Product Name: Three Light Custom Light Kit UPC: 706411040719 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Copper Product Name: Three Light Custom Light Kit UPC: 706411040719 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K9659-MCG Fans-Light Kits - 611095 - Capital Lighting, Inc.
Columbus, OH, USA
K9659-MCG Fans-Light Kits
611095
K9659-MCG Fans-Light Kits 611095
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Copper Product Name: Three Light Custom Light Kit UPC: 706411040719 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 3.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mottled Copper
Product Name: Three Light Custom Light Kit
UPC: 706411040719
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611095
Product Name K9659-MCG Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details