Capital Lighting, Inc. K34-BCW Fans-Light Kits 611094

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 2.75 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Belcaro Walnut Product Name: Universal Light Kit UPC: 706411040368 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 2.75 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Belcaro Walnut Product Name: Universal Light Kit UPC: 706411040368 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K34-BCW Fans-Light Kits - 611094 - Capital Lighting, Inc.
Columbus, OH, USA
K34-BCW Fans-Light Kits
611094
K34-BCW Fans-Light Kits 611094
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 2.75 Bulb Type: CFL Qty: 4 Wattage: 13 Finish: Belcaro Walnut Product Name: Universal Light Kit UPC: 706411040368 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 2.75
Bulb
Type: CFL
Qty: 4
Wattage: 13
Finish: Belcaro Walnut
Product Name: Universal Light Kit
UPC: 706411040368
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611094
Product Name K34-BCW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details