Capital Lighting, Inc. K35-ORB Fans-Light Kits 611091

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 3.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Universal Light Kit UPC: 706411040481 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 3.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Universal Light Kit UPC: 706411040481 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K35-ORB Fans-Light Kits - 611091 - Capital Lighting, Inc.
Columbus, OH, USA
K35-ORB Fans-Light Kits
611091
K35-ORB Fans-Light Kits 611091
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 3.50 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Oil Rubbed Bronze Product Name: Universal Light Kit UPC: 706411040481 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 3.50
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Oil Rubbed Bronze
Product Name: Universal Light Kit
UPC: 706411040481
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611091
Product Name K35-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details