Capital Lighting, Inc. K9614-PI Fans-Light Kits 611090

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 3.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Iron Product Name: Three Light Custom Light Kit UPC: 706411040573 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 3.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Iron Product Name: Three Light Custom Light Kit UPC: 706411040573 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K9614-PI Fans-Light Kits - 611090 - Capital Lighting, Inc.
Columbus, OH, USA
K9614-PI Fans-Light Kits
611090
K9614-PI Fans-Light Kits 611090
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 3.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Iron Product Name: Three Light Custom Light Kit UPC: 706411040573 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 3.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Patina Iron
Product Name: Three Light Custom Light Kit
UPC: 706411040573
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611090
Product Name K9614-PI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details