Capital Lighting, Inc. K1-L-ORB Fans-Light Kits 611075

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Light Kit UPC: 706411010996 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Light Kit UPC: 706411010996 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K1-L-ORB Fans-Light Kits - 611075 - Capital Lighting, Inc.
Columbus, OH, USA
K1-L-ORB Fans-Light Kits
611075
K1-L-ORB Fans-Light Kits 611075
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Light Kit UPC: 706411010996 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 4.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Oil Rubbed Bronze
Product Name: Light Kit
UPC: 706411010996
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611075
Product Name K1-L-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details