PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 17.88
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 30
Product Name: 56`` Ceiling Fan With Light and Wall Control
UPC: 706411200021
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: indoor
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Electricity Use: 69
Light Kit: Included
Speeds: 3 Speed
Optional Control: WC213 - Three Fan Speeds & Light Dimming Wall Mount
Reverse Air: Yes
Airflow Efficienty: 97
Airflow Efficienty: 6700
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 611074 |
| Product Name | F531-L-BN Fans-Ceiling Fans |