Capital Lighting, Inc. K1-L-BCW Fans-Light Kits 611072

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Belcaro Walnut Product Name: Light Kit UPC: 706411005930 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Belcaro Walnut Product Name: Light Kit UPC: 706411005930 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K1-L-BCW Fans-Light Kits - 611072 - Capital Lighting, Inc.
Columbus, OH, USA
K1-L-BCW Fans-Light Kits
611072
K1-L-BCW Fans-Light Kits 611072
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Belcaro Walnut Product Name: Light Kit UPC: 706411005930 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 4.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Belcaro Walnut
Product Name: Light Kit
UPC: 706411005930
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611072
Product Name K1-L-BCW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details