Capital Lighting, Inc. K1-L-44 Fans-Light Kits 611070

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: White Product Name: Light Kit UPC: 706411435218 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: White Product Name: Light Kit UPC: 706411435218 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K1-L-44 Fans-Light Kits - 611070 - Capital Lighting, Inc.
Columbus, OH, USA
K1-L-44 Fans-Light Kits
611070
K1-L-44 Fans-Light Kits 611070
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 4.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: White Product Name: Light Kit UPC: 706411435218 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 4.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: White
Product Name: Light Kit
UPC: 706411435218
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611070
Product Name K1-L-44 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details