Capital Lighting, Inc. K9374-L-ORB Fans-Light Kits 611060

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.25 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Ceiling Fan Light Kit UPC: 706411037603 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.25 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Ceiling Fan Light Kit UPC: 706411037603 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K9374-L-ORB Fans-Light Kits - 611060 - Capital Lighting, Inc.
Columbus, OH, USA
K9374-L-ORB Fans-Light Kits
611060
K9374-L-ORB Fans-Light Kits 611060
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.25 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: Ceiling Fan Light Kit UPC: 706411037603 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.25
Bulb
Type: Xenon
Qty: 1
Wattage: 50
Finish: Oil Rubbed Bronze
Product Name: Ceiling Fan Light Kit
UPC: 706411037603
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611060
Product Name K9374-L-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details