Capital Lighting, Inc. K9335-L-BCW Fans-Light Kits 611048

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Belcaro Walnut Product Name: Renaissance Fan Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Belcaro Walnut Product Name: Renaissance Fan Light Kit

Suppliers

Company
Product
Description
Supplier Links
K9335-L-BCW Fans-Light Kits - 611048 - Capital Lighting, Inc.
Columbus, OH, USA
K9335-L-BCW Fans-Light Kits
611048
K9335-L-BCW Fans-Light Kits 611048
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Belcaro Walnut Product Name: Renaissance Fan Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Belcaro Walnut
Product Name: Renaissance Fan Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611048
Product Name K9335-L-BCW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details