Capital Lighting, Inc. K33-L-PI Fans-Light Kits 611041

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Iron Product Name: Three Light Kit Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Iron Product Name: Three Light Kit Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K33-L-PI Fans-Light Kits - 611041 - Capital Lighting, Inc.
Columbus, OH, USA
K33-L-PI Fans-Light Kits
611041
K33-L-PI Fans-Light Kits 611041
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 3.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Patina Iron Product Name: Three Light Kit Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 3.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Patina Iron
Product Name: Three Light Kit
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611041
Product Name K33-L-PI Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details