Capital Lighting, Inc. K9375-L-BS Fans-Light Kits 611039

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.75 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: Three Light Universal Light Kit UPC: 706411037641 Category: Light Kit Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.75 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: Three Light Universal Light Kit UPC: 706411037641 Category: Light Kit Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
K9375-L-BS Fans-Light Kits - 611039 - Capital Lighting, Inc.
Columbus, OH, USA
K9375-L-BS Fans-Light Kits
611039
K9375-L-BS Fans-Light Kits 611039
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.75 Bulb Type: Xenon Qty: 1 Wattage: 50 Finish: Brushed Steel Product Name: Three Light Universal Light Kit UPC: 706411037641 Category: Light Kit Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.75
Bulb
Type: Xenon
Qty: 1
Wattage: 50
Finish: Brushed Steel
Product Name: Three Light Universal Light Kit
UPC: 706411037641
Category: Light Kit
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611039
Product Name K9375-L-BS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details