Capital Lighting, Inc. K9380-2 Fans-Light Kits 611033

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Excavation Glass Product Name: Light Kit UPC: 706411037887 Category: Light Kit
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Excavation Glass Product Name: Light Kit UPC: 706411037887 Category: Light Kit

Suppliers

Company
Product
Description
Supplier Links
K9380-2 Fans-Light Kits - 611033 - Capital Lighting, Inc.
Columbus, OH, USA
K9380-2 Fans-Light Kits
611033
K9380-2 Fans-Light Kits 611033
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.50 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Excavation Glass Product Name: Light Kit UPC: 706411037887 Category: Light Kit

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.50
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Excavation Glass
Product Name: Light Kit
UPC: 706411037887
Category: Light Kit

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611033
Product Name K9380-2 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details