Capital Lighting, Inc. K9402-L-ORB Fans-Light Kits 611010

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light White Opal Glass Category: Light Kit Glass: Opal Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light White Opal Glass Category: Light Kit Glass: Opal Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
K9402-L-ORB Fans-Light Kits - 611010 - Capital Lighting, Inc.
Columbus, OH, USA
K9402-L-ORB Fans-Light Kits
611010
K9402-L-ORB Fans-Light Kits 611010
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light White Opal Glass Category: Light Kit Glass: Opal Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 8.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light White Opal Glass
Category: Light Kit
Glass: Opal
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 611010
Product Name K9402-L-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details