Capital Lighting, Inc. 18250ABZ Sconces-Pocket 610855

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 3.8 Bulb Type: Halogen Qty: 2 Wattage: 20 Finish: Architectural Bronze Product Name: Two Light Pocket Sconce UPC: 783209088498 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 3.8 Bulb Type: Halogen Qty: 2 Wattage: 20 Finish: Architectural Bronze Product Name: Two Light Pocket Sconce UPC: 783209088498 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
18250ABZ Sconces-Pocket - 610855 - Capital Lighting, Inc.
Columbus, OH, USA
18250ABZ Sconces-Pocket
610855
18250ABZ Sconces-Pocket 610855
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.00 Extension: 3.8 Bulb Type: Halogen Qty: 2 Wattage: 20 Finish: Architectural Bronze Product Name: Two Light Pocket Sconce UPC: 783209088498 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.00
Extension: 3.8
Bulb
Type: Halogen
Qty: 2
Wattage: 20
Finish: Architectural Bronze
Product Name: Two Light Pocket Sconce
UPC: 783209088498
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610855
Product Name 18250ABZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details