Capital Lighting, Inc. 12174MCHN Mid. Chandeliers-Glass Up 610828

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Product Name: Three Light Chandelier UPC: 783209088252 Category: Mini Chandelier Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Product Name: Three Light Chandelier UPC: 783209088252 Category: Mini Chandelier Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12174MCHN Mid. Chandeliers-Glass Up - 610828 - Capital Lighting, Inc.
Columbus, OH, USA
12174MCHN Mid. Chandeliers-Glass Up
610828
12174MCHN Mid. Chandeliers-Glass Up 610828
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Henna Product Name: Three Light Chandelier UPC: 783209088252 Category: Mini Chandelier Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Henna
Product Name: Three Light Chandelier
UPC: 783209088252
Category: Mini Chandelier
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610828
Product Name 12174MCHN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details