Capital Lighting, Inc. 12068MRSN Bathroom Fixtures-Three Lights 610824

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 5.28 Product Name: Three Light Bath Vanity UPC: 783209086326 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 5.28 Product Name: Three Light Bath Vanity UPC: 783209086326 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12068MRSN Bathroom Fixtures-Three Lights - 610824 - Capital Lighting, Inc.
Columbus, OH, USA
12068MRSN Bathroom Fixtures-Three Lights
610824
12068MRSN Bathroom Fixtures-Three Lights 610824
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 5.28 Product Name: Three Light Bath Vanity UPC: 783209086326 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 5.28
Product Name: Three Light Bath Vanity
UPC: 783209086326
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610824
Product Name 12068MRSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details