Capital Lighting, Inc. 10176ICSS Mid. Chandeliers-Glass Down 610819

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Silver Product Name: Five Light Chandelier UPC: 783209088368 Category: Down Light Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Silver Product Name: Five Light Chandelier UPC: 783209088368 Category: Down Light Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10176ICSS Mid. Chandeliers-Glass Down - 610819 - Capital Lighting, Inc.
Columbus, OH, USA
10176ICSS Mid. Chandeliers-Glass Down
610819
10176ICSS Mid. Chandeliers-Glass Down 610819
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 20.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Silver Product Name: Five Light Chandelier UPC: 783209088368 Category: Down Light Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 20.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Silver
Product Name: Five Light Chandelier
UPC: 783209088368
Category: Down Light Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610819
Product Name 10176ICSS Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details