Capital Lighting, Inc. 10178ICSS Large Chandeliers-Glass Shade 610813

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Silver Product Name: Five Light Chandelier UPC: 783209088320 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Silver Product Name: Five Light Chandelier UPC: 783209088320 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10178ICSS Large Chandeliers-Glass Shade - 610813 - Capital Lighting, Inc.
Columbus, OH, USA
10178ICSS Large Chandeliers-Glass Shade
610813
10178ICSS Large Chandeliers-Glass Shade 610813
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Satin Silver Product Name: Five Light Chandelier UPC: 783209088320 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 40.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Satin Silver
Product Name: Five Light Chandelier
UPC: 783209088320
Category: Multi-Tier Chandelier
Glass: Ice
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610813
Product Name 10178ICSS Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details