Capital Lighting, Inc. 10178WSOI Large Chandeliers-Glass Shade 610811

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 783209088313 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 783209088313 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10178WSOI Large Chandeliers-Glass Shade - 610811 - Capital Lighting, Inc.
Columbus, OH, USA
10178WSOI Large Chandeliers-Glass Shade
610811
10178WSOI Large Chandeliers-Glass Shade 610811
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 40.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Five Light Chandelier UPC: 783209088313 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 40.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Five Light Chandelier
UPC: 783209088313
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610811
Product Name 10178WSOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details