Capital Lighting, Inc. 10179ICSS Sconces-Pocket 610810

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Extension: 8.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Silver Product Name: One Light Wall Sconce UPC: 783209088306 Category: Wall Sconce Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Extension: 8.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Silver Product Name: One Light Wall Sconce UPC: 783209088306 Category: Wall Sconce Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
10179ICSS Sconces-Pocket - 610810 - Capital Lighting, Inc.
Columbus, OH, USA
10179ICSS Sconces-Pocket
610810
10179ICSS Sconces-Pocket 610810
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Extension: 8.3 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Silver Product Name: One Light Wall Sconce UPC: 783209088306 Category: Wall Sconce Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.00
Extension: 8.3
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Silver
Product Name: One Light Wall Sconce
UPC: 783209088306
Category: Wall Sconce
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610810
Product Name 10179ICSS Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details