Capital Lighting, Inc. OL7813BSB Exterior -Ceiling Mount 610780

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Sable Weight: 5.39 Product Name: Two Light Ceiling Fixture UPC: 014817424836 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Chain: 8`` Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Sable Weight: 5.39 Product Name: Two Light Ceiling Fixture UPC: 014817424836 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Chain: 8`` Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7813BSB Exterior -Ceiling Mount - 610780 - Capital Lighting, Inc.
Columbus, OH, USA
OL7813BSB Exterior -Ceiling Mount
610780
OL7813BSB Exterior -Ceiling Mount 610780
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Sable Weight: 5.39 Product Name: Two Light Ceiling Fixture UPC: 014817424836 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL Safety Listing: Wet Chain: 8`` Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black Sable
Weight: 5.39
Product Name: Two Light Ceiling Fixture
UPC: 014817424836
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Wet
Chain: 8``
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610780
Product Name OL7813BSB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details