Capital Lighting, Inc. F2591/6AF/AGW Mid. Chandeliers-Glass Up 610765

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.12 Height: 27.12 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Forged Iron Weight: 40.83 Product Name: Six Light Single Tier Chandelier UPC: 014817424454 Category: Chandeliers Glass: Fluer De Lis Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:7`` Round Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.12 Height: 27.12 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Forged Iron Weight: 40.83 Product Name: Six Light Single Tier Chandelier UPC: 014817424454 Category: Chandeliers Glass: Fluer De Lis Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:7`` Round Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2591/6AF/AGW Mid. Chandeliers-Glass Up - 610765 - Capital Lighting, Inc.
Columbus, OH, USA
F2591/6AF/AGW Mid. Chandeliers-Glass Up
610765
F2591/6AF/AGW Mid. Chandeliers-Glass Up 610765
PRODUCT DETAILS / SPECS Width/Dia: 28.12 Height: 27.12 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Forged Iron Weight: 40.83 Product Name: Six Light Single Tier Chandelier UPC: 014817424454 Category: Chandeliers Glass: Fluer De Lis Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:7`` Round Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 28.12
Height: 27.12
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Forged Iron
Weight: 40.83
Product Name: Six Light Single Tier Chandelier
UPC: 014817424454
Category: Chandeliers
Glass: Fluer De Lis
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: D:7`` Round
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610765
Product Name F2591/6AF/AGW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details