Capital Lighting, Inc. F2576/3DRFW Mini Chandeliers-Candle 610764

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Driftwood Weight: 5.61 Product Name: Three Light Mini Chandelier UPC: 014817425499 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 120`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Driftwood Weight: 5.61 Product Name: Three Light Mini Chandelier UPC: 014817425499 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 120`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2576/3DRFW Mini Chandeliers-Candle - 610764 - Capital Lighting, Inc.
Columbus, OH, USA
F2576/3DRFW Mini Chandeliers-Candle
610764
F2576/3DRFW Mini Chandeliers-Candle 610764
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Driftwood Weight: 5.61 Product Name: Three Light Mini Chandelier UPC: 014817425499 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Canopy: D:5 1/2`` Round Chain: 60`` Wire: 120`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Driftwood
Weight: 5.61
Product Name: Three Light Mini Chandelier
UPC: 014817425499
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5 1/2`` Round
Chain: 60``
Wire: 120``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610764
Product Name F2576/3DRFW Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details