Capital Lighting, Inc. F2636/6GIS Mid. Chandeliers-Candle 610738

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.12 Height: 32.88 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Imperial Silver Weight: 18.54 Product Name: Six Light Single Tier Chandelier UPC: 014817424508 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 60`` Wire: 180`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.12 Height: 32.88 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Imperial Silver Weight: 18.54 Product Name: Six Light Single Tier Chandelier UPC: 014817424508 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 60`` Wire: 180`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
F2636/6GIS Mid. Chandeliers-Candle - 610738 - Capital Lighting, Inc.
Columbus, OH, USA
F2636/6GIS Mid. Chandeliers-Candle
610738
F2636/6GIS Mid. Chandeliers-Candle 610738
PRODUCT DETAILS / SPECS Width/Dia: 26.12 Height: 32.88 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Imperial Silver Weight: 18.54 Product Name: Six Light Single Tier Chandelier UPC: 014817424508 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Chain: 60`` Wire: 180`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 26.12
Height: 32.88
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gilded Imperial Silver
Weight: 18.54
Product Name: Six Light Single Tier Chandelier
UPC: 014817424508
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Chain: 60``
Wire: 180``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610738
Product Name F2636/6GIS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details