Capital Lighting, Inc. F2633/6+3PN Mid. Chandeliers-Glass Up 610732

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Nickel Weight: 26.84 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817424119 Category: Chandeliers Glass: Sandblast Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Round Chain: 300`` Wire: 300`` Designer: House
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Nickel Weight: 26.84 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817424119 Category: Chandeliers Glass: Sandblast Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Round Chain: 300`` Wire: 300`` Designer: House

Suppliers

Company
Product
Description
Supplier Links
F2633/6+3PN Mid. Chandeliers-Glass Up - 610732 - Capital Lighting, Inc.
Columbus, OH, USA
F2633/6+3PN Mid. Chandeliers-Glass Up
610732
F2633/6+3PN Mid. Chandeliers-Glass Up 610732
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Polished Nickel Weight: 26.84 Product Name: Nine Light Multi-Tier Chandelier UPC: 014817424119 Category: Chandeliers Glass: Sandblast Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: D:5`` DP:3/4`` Round Chain: 300`` Wire: 300`` Designer: House

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Polished Nickel
Weight: 26.84
Product Name: Nine Light Multi-Tier Chandelier
UPC: 014817424119
Category: Chandeliers
Glass: Sandblast
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: D:5`` DP:3/4`` Round
Chain: 300``
Wire: 300``
Designer: House

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 610732
Product Name F2633/6+3PN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details